Linear Technology/Analog Devices DC854D-AEVAL BOARD FOR LTC2208
Description
The Analog Devices DC854D-A, LTC2208IUP Demo Board is a high-performance, low-power CMOS OUT, 130Msps, 16-Bit ADC with a wide input frequency range of 1MHz to 70MHz. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low noise. The board features a wide input range, low power consumption, and a high signal-to-noise ratio. It is ideal for applications such as medical imaging, industrial process control, and communications. The board also includes a variety of features such as a built-in reference, programmable gain, and a wide range of output formats. The board is easy to use and provides a reliable and accurate solution for a variety of instrumentation and measurement applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2208
- Number of Bits16
- Utilized IC / PartLTC2208
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)130M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions1.498W @ 130MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | LDO Voltage Regulators LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools