web counter

Linear Technology/Analog Devices DC854D-BEVAL BOARD FOR LTC2208

Linear Technology/Analog Devices DC854D-B Reference Design 2
Linear Technology/Analog Devices DC854D-B Reference Design 1
Linear Technology/Analog Devices DC854D-B Reference Design 2
Linear Technology/Analog Devices DC854D-B Reference Design 1
Linear Technology/Analog Devices DC854D-B Reference Design 1
Linear Technology/Analog Devices DC854D-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-B LTC2208IUP Demo Board is a high-performance, low-power CMOS OUT 130Msps 16-Bit ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low power consumption. The board features a wide input range, low noise, and high linearity, making it ideal for a variety of applications. It also features a wide range of digital and analog I/O, allowing for easy integration into existing systems. The board is also compatible with a variety of software packages, making it easy to use and configure.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2208
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2208
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    130M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.498W @ 130MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY