web counter

Linear Technology/Analog Devices DC854D-CEVAL BOARD FOR LTC2208-14

Linear Technology/Analog Devices DC854D-C Reference Design 2
Linear Technology/Analog Devices DC854D-C Reference Design 1
Linear Technology/Analog Devices DC854D-C Reference Design 2
Linear Technology/Analog Devices DC854D-C Reference Design 1
Linear Technology/Analog Devices DC854D-C Reference Design 1
Linear Technology/Analog Devices DC854D-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-C, LTC2208IUP-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 130Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features, including a low-noise input amplifier, a high-speed clock generator, and a wide range of digital and analog I/O. It is ideal for applications such as medical imaging, communications, and industrial automation. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2208
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2208-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    130M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.498W @ 130MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ