Linear Technology/Analog Devices DC854D-DEVAL BOARD FOR LTC2208-14
Description
The Analog Devices DC854D-D, LTC2208IUP-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, a sampling rate of 130Msps, and an input frequency range of 70MHz to 140MHz. The board is equipped with a wide range of features, including a low-noise input amplifier, a high-speed serial interface, and a wide range of power supply options. It is also designed to be compatible with a variety of signal conditioning and data acquisition systems. The board is ideal for applications such as medical imaging, industrial process control, and communications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2208
- Number of Bits14
- Utilized IC / PartLTC2208-14
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)130M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions1.498W @ 130MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools