web counter

Linear Technology/Analog Devices DC854D-EEVAL BOARD FOR LTC2217

Linear Technology/Analog Devices DC854D-E Reference Design 2
Linear Technology/Analog Devices DC854D-E Reference Design 1
Linear Technology/Analog Devices DC854D-E Reference Design 2
Linear Technology/Analog Devices DC854D-E Reference Design 1
Linear Technology/Analog Devices DC854D-E Reference Design 1
Linear Technology/Analog Devices DC854D-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-E, LTC2217IUP Demo Board is a high-performance, low-power, 16-bit CMOS analog-to-digital converter (ADC) with a sampling rate of 105 Msps. It is designed for instrumentation and measurement applications, and features a wide input frequency range of 1MHz to 70MHz. The board includes a low-noise, low-distortion input amplifier, a high-speed, low-power ADC, and a digital filter. It also features a wide dynamic range, low power consumption, and a high signal-to-noise ratio. The board is ideal for applications such as medical imaging, industrial process control, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2217
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2217
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.45W @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining