web counter

Linear Technology/Analog Devices DC854D-FEVAL BOARD FOR LTC2217

Linear Technology/Analog Devices DC854D-F Reference Design 2
Linear Technology/Analog Devices DC854D-F Reference Design 1
Linear Technology/Analog Devices DC854D-F Reference Design 2
Linear Technology/Analog Devices DC854D-F Reference Design 1
Linear Technology/Analog Devices DC854D-F Reference Design 1
Linear Technology/Analog Devices DC854D-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-F LTC2217IUP Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 16-bit resolution, 105Msps sampling rate, and a wide input frequency range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a wide dynamic range, and a low-power shutdown mode. It also includes a variety of digital and analog interfaces, such as SPI, I2C, and LVDS, for easy integration into existing systems. The board is ideal for applications such as medical imaging, industrial automation, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2217
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2217
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.45W @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining