web counter

Linear Technology/Analog Devices DC854D-GEVAL BOARD FOR LTC2216

Linear Technology/Analog Devices DC854D-G Reference Design 2
Linear Technology/Analog Devices DC854D-G Reference Design 1
Linear Technology/Analog Devices DC854D-G Reference Design 2
Linear Technology/Analog Devices DC854D-G Reference Design 1
Linear Technology/Analog Devices DC854D-G Reference Design 1
Linear Technology/Analog Devices DC854D-G Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-G LTC2216IUP Demo Board is a high-performance, CMOS-based, 16-bit analog-to-digital converter (ADC) with a sampling rate of 80Msps. It is designed for instrumentation and measurement applications, and can accept input frequencies from 1MHz to 70MHz. The board features a wide input dynamic range, low noise, and low power consumption. It is also equipped with a variety of features, such as a built-in reference, a programmable gain amplifier, and a digital filter. The board is ideal for applications such as signal acquisition, data acquisition, and test and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2216
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2216
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.24W @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Analog Devices, Inc.6RFQ