web counter

Linear Technology/Analog Devices DC854D-HEVAL BOARD FOR LTC2216

Linear Technology/Analog Devices DC854D-H Reference Design 2
Linear Technology/Analog Devices DC854D-H Reference Design 1
Linear Technology/Analog Devices DC854D-H Reference Design 2
Linear Technology/Analog Devices DC854D-H Reference Design 1
Linear Technology/Analog Devices DC854D-H Reference Design 1
Linear Technology/Analog Devices DC854D-H Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-H, LTC2216IUP Demo Board is a high-performance instrumentation and measurement board featuring a 16-bit CMOS OUT, 80Msps ADC with a 70MHz to 140MHz input range. It is designed to provide accurate and reliable data acquisition for a wide range of applications. The board features a wide range of features including a low noise floor, high dynamic range, and low power consumption. It is ideal for applications such as medical imaging, industrial automation, and scientific research. The board is also compatible with a variety of software packages for easy integration into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2216
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2216
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.24W @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN348BUY
Analog Devices, Inc.0RFQ