web counter

Linear Technology/Analog Devices DC854D-IEVAL BOARD FOR LTC2215

Linear Technology/Analog Devices DC854D-I Reference Design 1
Linear Technology/Analog Devices DC854D-I Reference Design 1
Linear Technology/Analog Devices DC854D-I Reference Design 1
Linear Technology/Analog Devices DC854D-I Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC854D-I, LTC2215IUP Demo Board is a high-performance, CMOS OUT, 65Msps, 16-Bit ADC 1MHz < Ain < 70MHz instrumentation and measurement board. It is designed to provide accurate and reliable measurements of analog signals in a wide range of applications. The board features a low-noise, high-speed, 16-bit ADC with a 1MHz < Ain < 70MHz input range. It also includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is ideal for applications such as medical imaging, industrial automation, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2215
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    964mW @ 65MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip Technology24LC024 Series 2 Kb (256 x 8) 2.5 V I2C Serial EEPROM Surface Mount - SOIC-81768BUY
Microchip256 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN0RFQ
Microchip256 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyMICROCHIP - 24LC02BT-I/SN - SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-86600RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube33RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip Technology24LC024 Series 2 Kbit (256 x 8) 5.5 V I2C 2 Wire Serial EEPROM - TDFN-842RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP2113RFQ
Load more