Linear Technology/Analog Devices DC854D-JEVAL BOARD FOR LTC2215
Description
The Analog Devices DC854D-J LTC2215IUP Demo Board is a high-performance, CMOS-based, 16-bit ADC with a sampling rate of up to 65Msps. It is designed for instrumentation and measurement applications, and features a wide input range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a wideband amplifier, and a high-speed digital-to-analog converter. It also includes a variety of test and measurement tools, such as a frequency counter, a signal generator, and a spectrum analyzer. The board is ideal for applications such as medical imaging, radar, and communications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2215
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)65M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions964mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| Microchip Technology | MICROCHIP - 24LC024H-I/SN - SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8 | 256 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 21 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R | 32 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC024-I/SN - SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8 | 1100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 10 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 43 | RFQ | |
| Microchip Technology | IC EEPROM 2KBIT 400KHZ SOT23-5 | 12000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 13 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 1MHZ 8DIP | 692 | RFQ | |
| Microchip Technology | IC EEPROM 2KBIT 400KHZ 8SOIC | 10000 | RFQ |
Load more


Product
Brand
Articles
Tools