Linear Technology/Analog Devices DC918C-BBOARD EVAL FOR LTC2207
Description
The Analog Devices DC918C-B LTC2207 Demo Board is a high-performance, low-power CMOS OUT 16-bit ADC with a sampling rate of 105Msps. It is designed for instrumentation and measurement applications, and has a wide input frequency range of 70MHz to 140MHz. The board features a wide range of features, including a low-noise preamplifier, a high-speed clock generator, and a low-power, low-noise analog-to-digital converter. It also includes a wide range of digital signal processing functions, such as digital filtering, gain control, and digital-to-analog conversion. The board is ideal for applications such as medical imaging, industrial automation, and automotive electronics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2207
- InterfaceParallel
- Number of Bits16
- Utilized IC / PartLTC2207
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate105 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions900mW @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 348 | BUY |


Product
Brand
Articles
Tools