web counter

Linear Technology/Analog Devices DC918C-CBOARD EVAL FOR LTC2206

Linear Technology/Analog Devices DC918C-C Reference Design 2
Linear Technology/Analog Devices DC918C-C Reference Design 1
Linear Technology/Analog Devices DC918C-C Reference Design 2
Linear Technology/Analog Devices DC918C-C Reference Design 1
Linear Technology/Analog Devices DC918C-C Reference Design 1
Linear Technology/Analog Devices DC918C-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-C LTC2206 Demo Board is a high-performance, low-power CMOS OUT 16-bit ADC with a sampling rate of 80Msps. It is designed for instrumentation and measurement applications, with an input frequency range of 1MHz to 70MHz. The board features a wide range of features, including a low-noise preamplifier, a high-speed clock generator, and a low-power, low-noise output buffer. It also includes a wide range of analog and digital I/O, allowing for easy integration into existing systems. The board is ideal for applications such as medical imaging, industrial process control, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2206
  • Interface
    Parallel
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2206
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    725mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP862RFQ
Analog Devices, Inc.2RFQ