web counter

Linear Technology/Analog Devices DC918C-EBOARD EVAL FOR LTC2205

Linear Technology/Analog Devices DC918C-E Reference Design 3
Linear Technology/Analog Devices DC918C-E Reference Design 1
Linear Technology/Analog Devices DC918C-E Reference Design 2
Linear Technology/Analog Devices DC918C-E Reference Design 3
Linear Technology/Analog Devices DC918C-E Reference Design 1
Linear Technology/Analog Devices DC918C-E Reference Design 1
Linear Technology/Analog Devices DC918C-E Reference Design 2
Linear Technology/Analog Devices DC918C-E Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-E LTC2205 Demo Board is a high-performance, low-power CMOS OUT 65Msps 16-Bit ADC with a wide input frequency range of 1MHz to 70MHz. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low noise. The board features a wide input range, low power consumption, and a high signal-to-noise ratio. It is also equipped with a variety of features such as a programmable gain amplifier, a low-pass filter, and a digital-to-analog converter. The board is ideal for applications such as medical imaging, industrial automation, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2205
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    610mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY