web counter

Linear Technology/Analog Devices DC918C-FBOARD EVAL FOR LTC2205

Linear Technology/Analog Devices DC918C-F Reference Design 2
Linear Technology/Analog Devices DC918C-F Reference Design 1
Linear Technology/Analog Devices DC918C-F Reference Design 2
Linear Technology/Analog Devices DC918C-F Reference Design 1
Linear Technology/Analog Devices DC918C-F Reference Design 1
Linear Technology/Analog Devices DC918C-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-F LTC2205 Demo Board is a CMOS OUT, 65Msps, 16-Bit ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input range, low power consumption, and low noise performance. It is ideal for applications such as medical imaging, industrial automation, and communications. The board also includes a variety of features such as a built-in reference voltage, adjustable gain, and programmable digital filters. The board is easy to use and provides a reliable and accurate solution for data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2205
  • Interface
    Parallel
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2205
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    610mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ