web counter

Linear Technology/Analog Devices DC918C-HBOARD EVAL LTC2207-14

Linear Technology/Analog Devices DC918C-H Reference Design 2
Linear Technology/Analog Devices DC918C-H Reference Design 1
Linear Technology/Analog Devices DC918C-H Reference Design 2
Linear Technology/Analog Devices DC918C-H Reference Design 1
Linear Technology/Analog Devices DC918C-H Reference Design 1
Linear Technology/Analog Devices DC918C-H Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-H, LTC2207-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 105Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a high-speed clock generator, and a wide range of digital and analog I/O. It is ideal for applications such as medical imaging, industrial process control, and communications. The board is also designed to be easy to use, with a simple user interface and intuitive software.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2207
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2207-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    947mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ