web counter

Linear Technology/Analog Devices DC918C-IBOARD EVAL LTC2207-14

Linear Technology/Analog Devices DC918C-I Reference Design 2
Linear Technology/Analog Devices DC918C-I Reference Design 1
Linear Technology/Analog Devices DC918C-I Reference Design 2
Linear Technology/Analog Devices DC918C-I Reference Design 1
Linear Technology/Analog Devices DC918C-I Reference Design 1
Linear Technology/Analog Devices DC918C-I Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-I, LTC2207-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 105Msps sampling rate, and a wide input frequency range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise input amplifier, a high-speed clock generator, and a wide range of digital output formats. It is ideal for applications such as medical imaging, industrial process control, and communications systems. The board is also designed to be easy to use, with a simple user interface and intuitive software.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2207
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2207-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    947mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY