web counter

Linear Technology/Analog Devices DC918C-JBOARD EVAL LTC2206-14

Linear Technology/Analog Devices DC918C-J Reference Design 2
Linear Technology/Analog Devices DC918C-J Reference Design 1
Linear Technology/Analog Devices DC918C-J Reference Design 2
Linear Technology/Analog Devices DC918C-J Reference Design 1
Linear Technology/Analog Devices DC918C-J Reference Design 1
Linear Technology/Analog Devices DC918C-J Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-J, LTC2206-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 80Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features to facilitate easy integration into a wide range of systems, including a low-noise, low-power design, a wide input range, and a high-speed serial interface. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a power supply. The board is ideal for applications such as medical imaging, industrial automation, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2206
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2206-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    762mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.LDO Voltage Regulators LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Analog Devices, Inc.0RFQ