web counter

Linear Technology/Analog Devices DC918C-LBOARD EVAL LTC2205-14

Linear Technology/Analog Devices DC918C-L Reference Design 2
Linear Technology/Analog Devices DC918C-L Reference Design 1
Linear Technology/Analog Devices DC918C-L Reference Design 2
Linear Technology/Analog Devices DC918C-L Reference Design 1
Linear Technology/Analog Devices DC918C-L Reference Design 1
Linear Technology/Analog Devices DC918C-L Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-L, LTC2205-14 Demo Board is a CMOS OUT, 65Msps, 14-Bit ADC with a 1MHz to 70MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input bandwidth, low noise, and low power consumption, making it ideal for a variety of applications. It is also equipped with a variety of features such as a built-in reference, programmable gain, and a wide range of digital and analog outputs. The board is easy to use and provides a reliable and accurate solution for data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2205
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2205-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    597mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-63000BUY
Analog Devices, Inc.2RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ