Linear Technology/Analog Devices DC919A-ABOARD DEMO 16BIT MSPS LTC2207
Description
The Analog Devices DC919A-A Demo Board is a versatile tool for evaluating the performance of the LTC2207 CMOS OUT, DC INPUT, 105Msps 16-Bit ADC. This board is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. It features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy probing. The board also includes a comprehensive set of software tools for data acquisition and analysis. This demo board is an ideal solution for evaluating the performance of the LTC2207 ADC in a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2207
- InterfaceParallel
- Number of Bits16
- Utilized IC / PartLTC2207
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate105 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions900mW @ 105MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| ON Semiconductor | Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs | 2078 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R | 0 | RFQ |


Product
Brand
Articles
Tools