web counter

Linear Technology/Analog Devices DC919A-CBOARD DEMO 16BIT MSPS LTC2205

Linear Technology/Analog Devices DC919A-C Reference Design 2
Linear Technology/Analog Devices DC919A-C Reference Design 1
Linear Technology/Analog Devices DC919A-C Reference Design 2
Linear Technology/Analog Devices DC919A-C Reference Design 1
Linear Technology/Analog Devices DC919A-C Reference Design 1
Linear Technology/Analog Devices DC919A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC919A-C is a demo board for the LTC2205 CMOS OUT, DC INPUT, 65Msps 16-Bit ADC. It is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input dynamic range, and a high-speed, low-power ADC. It also includes a wide range of analog and digital I/O, as well as a variety of test and measurement tools. The board is ideal for applications such as medical imaging, industrial automation, and communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2205
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2205
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    610mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2500RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ