web counter

Linear Technology/Analog Devices DC919A-DBOARD DEMO 16BIT MSPS LTC2204

Linear Technology/Analog Devices DC919A-D Reference Design 2
Linear Technology/Analog Devices DC919A-D Reference Design 1
Linear Technology/Analog Devices DC919A-D Reference Design 2
Linear Technology/Analog Devices DC919A-D Reference Design 1
Linear Technology/Analog Devices DC919A-D Reference Design 1
Linear Technology/Analog Devices DC919A-D Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC919A-D Demo Board is a versatile tool for evaluating the performance of the LTC2204 CMOS OUT, DC INPUT, 40Msps 16-Bit ADC. This board is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. It features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy access to the ADC's inputs and outputs. The board also includes a comprehensive set of software tools for configuring and testing the ADC. This demo board is an ideal solution for evaluating the performance of the LTC2204 ADC in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2204
  • Interface
    Parallel
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2204
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    480mW @ 40MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-63000BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Linear Technology/Analog DevicesIC REG LINEAR 2.5V 500MA 12DFN8700BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY