web counter

Linear Technology/Analog Devices DC919A-EBOARD DEMO 16BIT MSPS LTC2203

Linear Technology/Analog Devices DC919A-E Reference Design 2
Linear Technology/Analog Devices DC919A-E Reference Design 1
Linear Technology/Analog Devices DC919A-E Reference Design 2
Linear Technology/Analog Devices DC919A-E Reference Design 1
Linear Technology/Analog Devices DC919A-E Reference Design 1
Linear Technology/Analog Devices DC919A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC919A-E Demo Board is a versatile tool for instrumentation and measurement applications. It features the LTC2203 CMOS OUT, DC INPUT, 25Msps 16-Bit ADC, and DC< Ain < 70MHz. This board is designed to provide a high-performance, low-cost solution for a wide range of applications. It is capable of sampling signals up to 70MHz and provides a 16-bit resolution for accurate measurements. The board also features a wide range of input and output connectors, allowing for easy integration into existing systems. The DC919A-E is an ideal solution for applications such as medical imaging, industrial automation, and automotive testing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2203
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    25 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    225mW @ 25MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining