Linear Technology/Analog Devices DC919A-FBOARD DEMO 16BIT MSPS LTC2202
Description
The Analog Devices DC919A-F Demo Board is designed for use with the LTC2202 CMOS OUT, DC INPUT, 10Msps 16-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-F has a DC input range of 0-70MHz and a maximum sampling rate of 10Msps. It features a 16-bit ADC with a low noise floor and high dynamic range. The board also includes a variety of connectors and test points for easy connection to external devices. The DC919A-F is an ideal solution for applications requiring high-precision analog-to-digital conversion.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2202
- Number of Bits16
- Utilized IC / PartLTC2202
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)10M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions140mW @ 10MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |


Product
Brand
Articles
Tools