web counter

Linear Technology/Analog Devices DC919A-HBOARD EVAL LTC2206-14

Linear Technology/Analog Devices DC919A-H Reference Design 3
Linear Technology/Analog Devices DC919A-H Reference Design 1
Linear Technology/Analog Devices DC919A-H Reference Design 2
Linear Technology/Analog Devices DC919A-H Reference Design 3
Linear Technology/Analog Devices DC919A-H Reference Design 1
Linear Technology/Analog Devices DC919A-H Reference Design 1
Linear Technology/Analog Devices DC919A-H Reference Design 2
Linear Technology/Analog Devices DC919A-H Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC919A-H Demo Board is designed for use with the LTC2206-14 CMOS OUT, DC INPUT, 80Msps 14-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-H has a DC input range of 0-70MHz and can be used to measure and analyze signals with a wide range of frequencies. It is also capable of providing accurate and reliable measurements of signals with a wide dynamic range. The DC919A-H is a great tool for engineers and scientists who need to measure and analyze signals with high accuracy and precision.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2206
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2206-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    762mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Analog Devices, Inc.0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP862RFQ
Analog Devices, Inc.0RFQ