web counter

Linear Technology/Analog Devices DC919A-IBOARD DEMO LTC2205CUK-14

Linear Technology/Analog Devices DC919A-I Reference Design 2
Linear Technology/Analog Devices DC919A-I Reference Design 1
Linear Technology/Analog Devices DC919A-I Reference Design 2
Linear Technology/Analog Devices DC919A-I Reference Design 1
Linear Technology/Analog Devices DC919A-I Reference Design 1
Linear Technology/Analog Devices DC919A-I Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC919A-I Demo Board is designed for use with the LTC2205-14 CMOS OUT, DC INPUT, 65Msps 14-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-I has a DC input range of 0-70MHz and can be used to measure and analyze signals with a wide range of frequencies. It is also capable of providing accurate and reliable measurements of signals with a wide dynamic range. The DC919A-I is a great tool for engineers and scientists who need to measure and analyze signals with a high degree of accuracy and precision.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2205
  • Operating Supply Voltage
    3.45V
  • Interface
    Parallel
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2205-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    597mW @ 65MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC750RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ