web counter

Maxim Integrated MAX11103EVKIT+KIT EVALUATION FOR MAX11103

Maxim Integrated MAX11103EVKIT+ Reference Design 2
Maxim Integrated MAX11103EVKIT+ Reference Design 1
Maxim Integrated MAX11103EVKIT+ Reference Design 2
Maxim Integrated MAX11103EVKIT+ Reference Design 1
Maxim Integrated MAX11103EVKIT+ Reference Design 1
Maxim Integrated MAX11103EVKIT+ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemBattery ManagementData LoggerPortable Medical InstrumentationAutomotiveCommunications and Telecom

ECAD Model:

Description

The Maxim Integrated MAX11103EVKIT+ is an evaluation kit for the MAX11103 12-bit, 3MSPS, 2CH ADC for communications and telecom, automotive and transportation, industrial, medical, and military applications. This kit includes the MAX11103EVKIT+ board, a USB cable, and a power supply. The MAX11103EVKIT+ board features two analog inputs, two digital outputs, and a USB interface. It also includes a MAX11103 12-bit, 3MSPS, 2CH ADC, which provides high-speed, low-power, and low-noise performance. The board also includes a variety of features such as a programmable gain amplifier, a reference voltage, and a temperature sensor. The MAX11103EVKIT+ is ideal for evaluating the performance of the MAX11103 ADC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial, USB
  • Operating Supply Current
    500mA
  • Number of Bits
    12
  • Utilized IC / Part
    MAX11103
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    8.3mW @ 3MSPS
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim IntegratedOP Amp Single GP 5.5V 5-Pin SOT-231RFQ
Maxim Integrated432RFQ