web counter

Maxim Integrated MAX11105EVKIT+KIT EVALUATION FOR MAX11105

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemBattery ManagementData LoggerPortable Medical InstrumentationAutomotiveCommunications and Telecom

ECAD Model:

Description

The Maxim Integrated MAX11105EVKIT+ is an evaluation kit for the MAX11105 12-bit, 2MSPS, 2CH ADC for communications and telecom, automotive and transportation, industrial, medical, and military applications. It includes the MAX11105 evaluation board, a USB cable, and a CD containing the MAX11105 evaluation software. The MAX11105 is a low-power, high-performance, 12-bit, 2MSPS, 2CH ADC that is ideal for applications requiring high dynamic range and low noise performance. It features a wide input range of 0.5V to 4.5V, a low power consumption of only 1.2mW, and a low noise floor of -90dBFS. The MAX11105EVKIT+ is a great tool for evaluating the performance of the MAX11105 ADC and for developing applications that require high dynamic range and low noise performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    MAX11105
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    6.2mW @ 2MSPS
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated0RFQ
Maxim IntegratedOP Amp Single GP 5.5V 5-Pin SOT-231RFQ
Maxim Integrated432RFQ