Maxim Integrated MAX11666EVKIT#KIT EVAL FOR MAX11666
Description
The MAX11666EVKIT-EVKIT# is an evaluation kit for the MAX11666 12-bit, 500KSPS, 2-channel ADC for communications and telecom, automotive, and transportation applications. It includes a MAX11666 evaluation board, a MAX11666 evaluation software, and a USB cable. The evaluation board features two differential inputs, two single-ended inputs, and two reference inputs. It also includes a power supply, a temperature sensor, and a voltage reference. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The kit is ideal for evaluating the performance of the MAX11666 ADC in a variety of applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2011
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Number of Bits12
- Max Input Voltage5V
- Utilized IC / PartMAX11666
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate500 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Width210mm
- Length297mm
- Height30mm
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP | 667 | RFQ | |
| Maxim Integrated | OP Amp Single GP 5.5V 5-Pin SOT-23 | 1 | RFQ | |
| Maxim Integrated | 432 | RFQ |


Product
Brand
Articles
Tools