web counter

Maxim Integrated MAX11905EVKIT#MAX11905 20-Bit SAR ADC Evaluation Kit

Maxim Integrated MAX11905EVKIT# Reference Design 2
Maxim Integrated MAX11905EVKIT# Reference Design 1
Maxim Integrated MAX11905EVKIT# Reference Design 2
Maxim Integrated MAX11905EVKIT# Reference Design 1
Maxim Integrated MAX11905EVKIT# Reference Design 1
Maxim Integrated MAX11905EVKIT# Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementIndustrial Automation HMIData Acquisition SystemTelecom InfrastructureElectrocardiograph Battery PoweredAutomatic Test EquipmentIndustrial ControlMeasurement InstrumentsPortable Medical Instrumentation

ECAD Model:

Description

The MAX11905EVKIT-EVKIT# is an evaluation kit for the MAX11905, a 20-bit, 1.6 Msps, single-channel, fully differential SAR ADC with internal reference buffers. This kit is designed to help engineers evaluate the performance of the MAX11905 in instrumentation and measurement applications. It includes a MAX11905 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11905 ADC, a MAX5387 digital potentiometer, and a MAX14074 voltage reference. The USB-to-I2C interface board provides a convenient way to communicate with the MAX11905 via a PC. The kit also includes a comprehensive software package that allows users to quickly configure and evaluate the performance of the MAX11905.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Published
    2015
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    20
  • Utilized IC / Part
    MAX11905
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1.6 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.6M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    8.4mW @ 1.6MSPS
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    Unknown
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsDGTL ISO 4.243KV GEN PURP 16SOIC37RFQ