web counter

Maxim Integrated MAX1379EVKIT+EVAL KIT FOR MAX1379

Maxim Integrated MAX1379EVKIT+ Reference Design 2
Maxim Integrated MAX1379EVKIT+ Reference Design 1
Maxim Integrated MAX1379EVKIT+ Reference Design 2
Maxim Integrated MAX1379EVKIT+ Reference Design 1
Maxim Integrated MAX1379EVKIT+ Reference Design 1
Maxim Integrated MAX1379EVKIT+ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMotor Control and Driver SystemPortableCommunications and Telecom

ECAD Model:

Description

The Maxim Integrated MAX1379EVKIT-EVKIT+ is an evaluation kit for the MAX1379 12-bit, 1.25MSPS, 2CH ADC for portable, communications and telecom applications. It includes the MAX1379 evaluation board, a USB cable, a power supply, and a CD containing the evaluation software. The MAX1379 is a low-power, high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) with a sampling rate of 1.25MSPS. It is designed for use in portable, communications and telecom applications. The evaluation board features a USB interface, allowing for easy connection to a PC for evaluation and data capture. The board also includes a variety of test points and connectors for easy evaluation of the MAX1379.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    Serial, USB
  • Max Supply Voltage
    5V
  • Min Supply Voltage
    2V
  • Number of Bits
    12
  • Min Input Voltage
    2V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX1379
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    1.25 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.25M
  • Number of A/D Converters
    2
  • Input Range
    ±VREF/2
  • Power (Typ) @ Conditions
    85.5mW @ 1.25MSPS
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 2.048V 8UMAX5000RFQ