web counter

Maxim Integrated MAX14575AEVKIT#EVAL KIT MAX14575A (250MA TO 2.5

Maxim Integrated MAX14575AEVKIT# Reference Design 1
Maxim Integrated MAX14575AEVKIT# Reference Design 1
Maxim Integrated MAX14575AEVKIT# Reference Design 1
Maxim Integrated MAX14575AEVKIT# Reference Design 1

Applications:

Switches >

USB Switch

End Products:

Communications and TelecomUSB PortUTCA & ATCA PlatformsData Modem CardsRF Power AmplifierPortable Media Player

ECAD Model:

Description

The MAX14575AEVKIT-AEVKIT# is an evaluation kit for the MAX14575A 250mA to 2.5A adjustable current-limit switch. This kit is designed to help engineers evaluate the performance of the MAX14575A switch in communications and telecom applications. The kit includes a MAX14575A switch, a USB-to-I2C interface board, and a set of cables and connectors. The USB-to-I2C interface board allows users to control the switch via a PC, and the cables and connectors provide a convenient way to connect the switch to other components. The kit also includes a comprehensive user guide that provides detailed instructions on how to use the kit and evaluate the performance of the MAX14575A switch.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining