web counter

Maxim Integrated MAX14575BEVKIT#250MA TO 2.5A ADJUSTABLE CURRENT

Applications:

Switches >

USB Switch

End Products:

Communications and TelecomUSB PortUTCA & ATCA PlatformsData Modem CardsRF Power AmplifierPortable Media Player

ECAD Model:

Description

The MAX14575BEVKIT-BEVKIT# is an evaluation kit for the MAX14575B 250mA to 2.5A Adjustable Current-Limit Switch. This kit is designed to help engineers evaluate the performance of the MAX14575B switch in communications and telecom applications. The kit includes a MAX14575BEVKIT# board, a MAX14575B switch, and a USB cable. The board features a USB interface for easy connection to a PC, and it also includes a power supply, a current-limit potentiometer, and a voltage-sense resistor. The board also includes a set of LEDs to indicate the status of the switch. The MAX14575B switch is a low-power, adjustable current-limit switch that can be used to protect sensitive components from over-current conditions. The switch can be adjusted to limit the current to a desired level, and it can be used in a variety of applications, including power supplies, battery chargers, and communications and telecom systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining