web counter

Microchip Technology ADM00561UCS81003 Automotive USB Port Power Controller Evaluation Board

Microchip Technology ADM00561 Reference Design 2
Microchip Technology ADM00561 Reference Design 1
Microchip Technology ADM00561 Reference Design 2
Microchip Technology ADM00561 Reference Design 1
Microchip Technology ADM00561 Reference Design 1
Microchip Technology ADM00561 Reference Design 2

Applications:

Switches >

USB Switch

End Products:

AutomotiveUSB PortRear Seat Entertainment

ECAD Model:

Description

The Microchip Technology ADM00561-ADM00561 Evaluation Board UCS81003 USB Port Power Controller is a versatile and powerful automotive and transportation solution. It is designed to provide a reliable and efficient power management solution for USB ports in automotive and transportation applications. The board features a USB port power controller, which is capable of controlling up to four USB ports with up to 5A of current. It also includes a wide range of features such as over-current protection, over-voltage protection, and short-circuit protection. The board is also equipped with a USB Type-C connector, which allows for easy connection to a variety of devices. Additionally, the board is designed to be compatible with a wide range of automotive and transportation systems, making it an ideal solution for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Utilized IC / Part
    UCS81003
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Charging Port
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyUSB PORT POWER CONTROLLER2500RFQ
Microchip TechnologyIC, I/O EXPANDER, 16BIT, 3.4MHZ, SSOP-24 - More Details27BUY
Microchip TechnologyUSB PORT POWER CONTROLLER34RFQ