web counter

Maxim Integrated MAX14575CEVKIT#Power Management IC Development Tools Eval Kit MAX14575 (250mA to 2.5A Adjustable Current-Limit Switch)

Applications:

Switches >

USB Switch

End Products:

Communications and TelecomUSB PortUTCA & ATCA PlatformsData Modem CardsRF Power AmplifierPortable Media Player

ECAD Model:

Description

The MAX14575CEVKIT-CEVKIT# is an evaluation kit for the MAX14575C 250mA to 2.5A Adjustable Current-Limit Switch, Communications and Telecom. This kit includes a MAX14575C IC, a MAX14575CEVKIT# board, and a USB cable. The MAX14575C IC is a low-voltage, adjustable current-limit switch designed for use in communications and telecom applications. It features an adjustable current limit range of 250mA to 2.5A, and a wide input voltage range of 2.7V to 5.5V. The MAX14575CEVKIT# board provides a platform for evaluating the MAX14575C IC, and includes a USB interface for easy connection to a PC. The kit also includes a USB cable for connecting the board to a PC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX14575C
  • Output Voltage
    5.5V
  • Utilized IC / Part
    MAX14575
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
Maxim IntegratedIC OPAMP VFB 1 CIRCUIT 8SOIC2500BUY