Maxim Integrated MAX14691EVKIT#MAX14691 Adjustable Power Limiter Evaluation Kit
The Maxim Integrated MAX14691EVKIT-EVKIT# is an evaluation kit for the MAX14692 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit includes a MAX14692 IC, a MAX14691EVKIT# board, and a USB cable. The MAX14692 IC is a high-accuracy, adjustable power limiter that provides over-current protection and power limiting for a wide range of applications. The MAX14691EVKIT# board provides a platform for evaluating the MAX14692 IC and allows users to adjust the power limit settings. The USB cable allows users to connect the board to a PC for programming and monitoring. This evaluation kit is ideal for evaluating the performance of the MAX14692 IC and for developing applications that require over-current protection and power limiting.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeCircuit Protection
- FunctionOvercurrent, Overvoltage
- Utilized IC / PartMAX14691
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | MOSFET 2N-CH 60V 3.5A 8-SOIC | 494220 | RFQ |


Product
Brand
Articles
Tools