web counter

Maxim Integrated MAX17525EVKIT#EVKIT FOR MAX17525

Maxim Integrated MAX17525EVKIT# Reference Design 3
Maxim Integrated MAX17525EVKIT# Reference Design 1
Maxim Integrated MAX17525EVKIT# Reference Design 2
Maxim Integrated MAX17525EVKIT# Reference Design 3
Maxim Integrated MAX17525EVKIT# Reference Design 1
Maxim Integrated MAX17525EVKIT# Reference Design 1
Maxim Integrated MAX17525EVKIT# Reference Design 2
Maxim Integrated MAX17525EVKIT# Reference Design 3

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementMotion Motor ControlHuman Machine Interface (HMI)Process AutomationIndustrial Power SupplyHigh-Power Applications

ECAD Model:

Description

The MAX17525EVKIT-EVKIT# is an evaluation kit for the MAX17525 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit provides a complete platform for evaluating the MAX17525 IC and its features. It includes a MAX17525 IC, a power supply, a USB-to-I2C interface, and a set of test points and jumpers for easy evaluation. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. The MAX17525 IC is a high-accuracy, adjustable power limiter that provides over-current protection and power limiting for a wide range of applications. It features adjustable current limit, adjustable voltage limit, and adjustable power limit. The IC also features a low-power shutdown mode and a low-power sleep mode. The MAX17525EVKIT-EVKIT# is an ideal solution for evaluating the MAX17525 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage
  • Utilized IC / Part
    MAX17525
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining