web counter

Maxim Integrated MAX14721EVKIT#EVAL KIT FOR MAX14721

Maxim Integrated MAX14721EVKIT# Reference Design 3
Maxim Integrated MAX14721EVKIT# Reference Design 1
Maxim Integrated MAX14721EVKIT# Reference Design 2
Maxim Integrated MAX14721EVKIT# Reference Design 3
Maxim Integrated MAX14721EVKIT# Reference Design 1
Maxim Integrated MAX14721EVKIT# Reference Design 1
Maxim Integrated MAX14721EVKIT# Reference Design 2
Maxim Integrated MAX14721EVKIT# Reference Design 3

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementMotion Motor ControlHuman Machine Interface (HMI)Process AutomationIndustrial Power SupplyHigh-Power Applications

ECAD Model:

Description

The MAX14721EVKIT-EVKIT# is an evaluation kit for the MAX14723 High-Accuracy, Adjustable Power Limiter, Power Management IC. This kit provides a complete platform for evaluating the MAX14723 IC and its features. It includes a MAX14723 IC, a MAX14721EVKIT# board, and a USB cable for connecting the board to a PC. The board features a USB interface, a power supply, and a set of test points for measuring the output of the IC. The kit also includes a software package for configuring the IC and monitoring its performance. The MAX14721EVKIT-EVKIT# is an ideal tool for evaluating the MAX14723 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Utilized IC / Part
    MAX14721
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSwitching Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 16-Pin QFN EP2500RFQ