web counter

Maxim Integrated MAX17526AEVKIT#EVKIT FOR MAX17526A 5.5V TO 60V,

Maxim Integrated MAX17526AEVKIT# Reference Design 2
Maxim Integrated MAX17526AEVKIT# Reference Design 1
Maxim Integrated MAX17526AEVKIT# Reference Design 2
Maxim Integrated MAX17526AEVKIT# Reference Design 1
Maxim Integrated MAX17526AEVKIT# Reference Design 1
Maxim Integrated MAX17526AEVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementMotion ControlHuman Machine Interface (HMI)Process AutomationDistributed Power System

ECAD Model:

Description

The MAX17526AEVKIT-AEVKIT# is an evaluation kit for the MAX17526A 5.5V to 60V, 6A current-limiter with OV, UV, reverse protection and power limit, power management IC. This kit provides a complete platform for evaluating the features and performance of the MAX17526A IC. It includes a circuit board with the IC, a power supply, and a set of test points for measuring current, voltage, and power. The kit also includes a user guide with detailed instructions on how to use the kit and interpret the results. This evaluation kit is ideal for designers who need to evaluate the performance of the MAX17526A IC in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX17526
  • Utilized IC / Part
    MAX17526A
  • Supplied Contents
    Board(s)
0 Similar Products Remaining