web counter

Maxim Integrated MAX148X1EVKIT#EVAL KIT FOR MAX148

Maxim Integrated MAX148X1EVKIT# Reference Design 3
Maxim Integrated MAX148X1EVKIT# Reference Design 1
Maxim Integrated MAX148X1EVKIT# Reference Design 2
Maxim Integrated MAX148X1EVKIT# Reference Design 3
Maxim Integrated MAX148X1EVKIT# Reference Design 1
Maxim Integrated MAX148X1EVKIT# Reference Design 1
Maxim Integrated MAX148X1EVKIT# Reference Design 2
Maxim Integrated MAX148X1EVKIT# Reference Design 3

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialIndustrial EquipmentsProgrammable Logic ControllerHVACPower Meter

ECAD Model:

Description

The Maxim Integrated MAX148X1EVKIT-EVKIT# is an evaluation kit for the MAX14854 2.75kVRMS isolated 500kbps/25Mbps full-duplex RS-485/RS-422 transceiver with ±35kV ESD protection and an industrial temperature range. This evaluation kit includes a MAX14854 evaluation board, a MAX14854-EVKIT# daughter board, a MAX14854-EVKIT# cable, and a MAX14854-EVKIT# power supply. The MAX14854 transceiver is designed to provide reliable communication in harsh industrial environments, with ±35kV ESD protection and an industrial temperature range of -40°C to +85°C. The evaluation board also features a USB-to-UART bridge, allowing for easy connection to a PC for evaluation and testing.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX148
  • Function
    Transceiver, RS-485
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining