web counter

Maxim Integrated MAX149X1EVKIT#EVAL KIT FOR MAX149

Maxim Integrated MAX149X1EVKIT# Reference Design 3
Maxim Integrated MAX149X1EVKIT# Reference Design 1
Maxim Integrated MAX149X1EVKIT# Reference Design 2
Maxim Integrated MAX149X1EVKIT# Reference Design 3
Maxim Integrated MAX149X1EVKIT# Reference Design 1
Maxim Integrated MAX149X1EVKIT# Reference Design 1
Maxim Integrated MAX149X1EVKIT# Reference Design 2
Maxim Integrated MAX149X1EVKIT# Reference Design 3

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialIndustrial EquipmentsProgrammable Logic ControllerHVACPower Meter

ECAD Model:

Description

The MAX149X1EVKIT-EVKIT# is an evaluation kit for the MAX14948 2.75kVRMS isolated 20Mbps half-duplex PROFIBUS/RS-485 transceiver with ±35kV ESD protection and an industrial temperature range. This kit includes a MAX14948 evaluation board, a MAX14948-EVKIT# daughter board, and a MAX14948-EVKIT# cable. The MAX14948 transceiver is designed to provide reliable communication in harsh industrial environments, with a wide operating temperature range of -40°C to +85°C. It also features ±35kV ESD protection, which helps protect against electrostatic discharge. The MAX14948 is ideal for applications such as industrial automation, process control, and building automation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX149
  • Function
    Transceiver, RS-485
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining