web counter

Maxim Integrated MAX148X2EVKIT#EVAL KIT RS-485/RS-422 TXRX

Maxim Integrated MAX148X2EVKIT# Reference Design 3
Maxim Integrated MAX148X2EVKIT# Reference Design 1
Maxim Integrated MAX148X2EVKIT# Reference Design 2
Maxim Integrated MAX148X2EVKIT# Reference Design 3
Maxim Integrated MAX148X2EVKIT# Reference Design 1
Maxim Integrated MAX148X2EVKIT# Reference Design 1
Maxim Integrated MAX148X2EVKIT# Reference Design 2
Maxim Integrated MAX148X2EVKIT# Reference Design 3

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialIndustrial EquipmentsProgrammable Logic ControllerHVACPower Meter

ECAD Model:

Description

The Maxim Integrated MAX148X2EVKIT-EVKIT# is an evaluation kit for the MAX14855 2.75kVRMS isolated 500kbps/25Mbps full-duplex RS-485/RS-422 transceiver with ±35kV ESD protection and integrated transformer driver. This industrial temperature range kit is designed to evaluate the performance of the MAX14855 transceiver in a variety of applications. It includes a MAX14855 evaluation board, a MAX14855-EVKIT# daughter board, a MAX14855-EVKIT# daughter board, and a MAX14855-EVKIT# daughter board. The evaluation board features a USB-to-serial port interface, a power supply, and a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board provides a complete isolated RS-485/RS-422 transceiver solution with ±35kV ESD protection and integrated transformer driver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX14855-EVKIT# daughter board also includes a variety of test points for easy evaluation of the MAX14855 transceiver. The MAX148X2EVKIT-EVKIT# evaluation kit is an ideal solution for evaluating the performance of the MAX14855 transceiver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14853
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    MAX14853, MAX14855, MAX14857
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining