web counter

Maxim Integrated MAX149X2EVKIT#EVAL KIT FOR MAX149X2

Maxim Integrated MAX149X2EVKIT# Reference Design 3
Maxim Integrated MAX149X2EVKIT# Reference Design 1
Maxim Integrated MAX149X2EVKIT# Reference Design 2
Maxim Integrated MAX149X2EVKIT# Reference Design 3
Maxim Integrated MAX149X2EVKIT# Reference Design 1
Maxim Integrated MAX149X2EVKIT# Reference Design 1
Maxim Integrated MAX149X2EVKIT# Reference Design 2
Maxim Integrated MAX149X2EVKIT# Reference Design 3

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialIndustrial EquipmentsProgrammable Logic ControllerHVACPower Meter

ECAD Model:

Description

The MAX149X2EVKIT-EVKIT# is an evaluation kit for the MAX14946 2.75kVRMS isolated 20Mbps half-duplex PROFIBUS/RS-485 transceiver with ±35kV ESD protection and integrated transformer driver. This kit is designed for industrial automation, power management, and motor control applications. It features a wide range of features, including a high-speed data rate of up to 20Mbps, a wide common-mode range of ±35kV ESD protection, and an integrated transformer driver. The kit also includes a variety of accessories, such as a USB-to-RS-485 adapter, a power supply, and a set of cables. This evaluation kit is an ideal solution for testing and evaluating the MAX14946 transceiver in a variety of industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX149
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    MAX14940, MAX14943, MAX14946, MAX14949
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    PROFIBUS RS-485 Transceiver
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining