web counter

Maxim Integrated MAX4986EVKIT+KIT EVAL FOR MAX4986

Maxim Integrated MAX4986EVKIT+ Reference Design 2
Maxim Integrated MAX4986EVKIT+ Reference Design 1
Maxim Integrated MAX4986EVKIT+ Reference Design 2
Maxim Integrated MAX4986EVKIT+ Reference Design 1
Maxim Integrated MAX4986EVKIT+ Reference Design 1
Maxim Integrated MAX4986EVKIT+ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Computers and PeripheralsServersDesktops and ServersDocking Station

ECAD Model:

Description

The Maxim Integrated MAX4986EVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for use in servers, computers, and peripherals. It features a low-power, low-noise design that allows for high-speed switching between two analog signals. The board includes a MAX4986 analog multiplexer, a MAX4986EVKIT+ evaluation board, and a MAX4986EVKIT+ software package. The evaluation board provides a convenient platform for evaluating the performance of the MAX4986 analog multiplexer. The software package includes a graphical user interface (GUI) for configuring the multiplexer and a library of example programs for controlling the multiplexer. The MAX4986EVKIT+ Evaluation Board is an ideal solution for applications requiring high-speed switching between two analog signals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    2:1 Multiplexer
  • Operating Supply Voltage
    5V
  • Interface
    SAS, SATA
  • Operating Supply Current
    200mA
  • Utilized IC / Part
    MAX4986
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    SAS/SATA or SATA-only Signals up to 6.0Gbps
  • Embedded
    No
  • Secondary Attributes
    2:1/1:2 Multiplexer/Demultiplexer
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining