web counter

Maxim Integrated MAX4885EVKIT+EVAL KIT MAX4885 (COMPLETE VGA 1

Maxim Integrated MAX4885EVKIT+ Reference Design 1
Maxim Integrated MAX4885EVKIT+ Reference Design 1
Maxim Integrated MAX4885EVKIT+ Reference Design 1
Maxim Integrated MAX4885EVKIT+ Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

Computers and PeripheralsNotebookLCD MonitorServersDigital ProjectorLaptop

ECAD Model:

Description

The Maxim Integrated MAX4885EVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for LCD monitor, computer, and peripheral applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission and low power consumption. The board includes a MAX4885E multiplexer, a MAX4885E-EVKIT+ evaluation board, and a MAX4885E-EVKIT+ software package. The evaluation board provides a convenient platform for testing and evaluating the MAX4885E multiplexer. The software package includes a graphical user interface (GUI) for configuring the multiplexer and a library of example programs for controlling the multiplexer. The MAX4885EVKIT+ Evaluation Board is an ideal solution for designers looking to quickly and easily evaluate the performance of the MAX4885E multiplexer.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining