web counter

Maxim Integrated MAX4983EEVKIT+KIT EVAL FOR MAX4983

Maxim Integrated MAX4983EEVKIT+ Reference Design 2
Maxim Integrated MAX4983EEVKIT+ Reference Design 1
Maxim Integrated MAX4983EEVKIT+ Reference Design 2
Maxim Integrated MAX4983EEVKIT+ Reference Design 1
Maxim Integrated MAX4983EEVKIT+ Reference Design 1
Maxim Integrated MAX4983EEVKIT+ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Personal Digital AssistantNotebookDigital Video CameraGPSCellular Phone

ECAD Model:

Description

The MAX4983EEVKIT+ Evaluation Board for Single DPDT Analog Switch for Personal Digital Assistant, Consumer Electronics, and Portable Medical Applications from Maxim Integrated is a versatile and easy-to-use evaluation board for testing and evaluating the MAX4983 single DPDT analog switch. This board is designed to provide a simple and convenient platform for evaluating the performance of the MAX4983 in a variety of applications. The board features a wide range of features, including a wide operating voltage range, low power consumption, and a wide range of switching speeds. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for testing and evaluating the performance of the MAX4983 in a variety of applications, including personal digital assistants, consumer electronics, and portable medical applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 Switch
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX4983
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining