web counter

Maxim Integrated MAX4885EEVKIT+KIT EVALUATION FOR MAX4885E

Maxim Integrated MAX4885EEVKIT+ Reference Design 3
Maxim Integrated MAX4885EEVKIT+ Reference Design 1
Maxim Integrated MAX4885EEVKIT+ Reference Design 2
Maxim Integrated MAX4885EEVKIT+ Reference Design 3
Maxim Integrated MAX4885EEVKIT+ Reference Design 1
Maxim Integrated MAX4885EEVKIT+ Reference Design 1
Maxim Integrated MAX4885EEVKIT+ Reference Design 2
Maxim Integrated MAX4885EEVKIT+ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

Computers and PeripheralsNotebookLCD MonitorServersDigital ProjectorLaptop

ECAD Model:

Description

The Maxim Integrated MAX4885EEVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for LCD monitor, computer, and peripheral applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission and low power consumption. The board includes a MAX4885E multiplexer, a MAX4885E evaluation board, and a MAX4885E evaluation software package. The board is designed to provide a simple and easy way to evaluate the performance of the MAX4885E multiplexer. It is also capable of providing a wide range of signal switching and routing options, making it ideal for a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    MAX4885
  • Function
    Video Multiplexer
  • Operating Supply Voltage
    5V
  • Interface
    VGA
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    4.5V
  • Min Input Voltage
    4.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX4885E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1:2 VGA Switch
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining