web counter

Maxim Integrated MAX4889BEVKIT+KIT EVALUATION FOR MAX4889B/C

Maxim Integrated MAX4889BEVKIT+ Reference Design 2
Maxim Integrated MAX4889BEVKIT+ Reference Design 1
Maxim Integrated MAX4889BEVKIT+ Reference Design 2
Maxim Integrated MAX4889BEVKIT+ Reference Design 1
Maxim Integrated MAX4889BEVKIT+ Reference Design 1
Maxim Integrated MAX4889BEVKIT+ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Computers and PeripheralsNotebookDesktop PCServersLaptop

ECAD Model:

Description

The Maxim Integrated MAX4889BEVKIT-BEVKIT+ is an evaluation board for the MAX4889 Quad DPDT Analog Switch. This switch is designed for use in servers, computers, and peripherals, and provides a low-power, low-voltage solution for signal routing and switching. The board features four independent DPDT switches, each with a maximum on-resistance of 0.5Ω and a maximum off-resistance of 1MΩ. It also includes a power supply, a logic interface, and a set of test points for easy evaluation. The board is designed to be used with Maxim's MAX4889EVM-MAX4889EVM+ evaluation module, which provides a complete solution for testing and evaluating the MAX4889 Quad DPDT Analog Switch.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX4889
  • Function
    Analog Switch
  • Max Supply Voltage
    3.6V
  • Min Supply Voltage
    3V
  • Min Input Voltage
    3V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    MAX4889B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 x DPDT PCIe Passive Switch
  • Embedded
    No
  • Secondary Attributes
    3V ~ 3.6V Supply
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining