web counter

Maxim Integrated MAX4899AEEVKIT+EVALUATION KIT FOR THE MAX4899AE

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsMP3 PlayerDigital Still Camera (DSC)Personal Digital AssistantDigital Video CameraGPSCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX4899AEEVKIT-AEEVKIT+ is an evaluation board for the Dual 4:1 Analog Multiplexer for Personal Digital Assistant, Consumer Electronics, and Automotive Applications. It is designed to evaluate the performance of the MAX4899A dual 4:1 analog multiplexer. The board features two 4:1 multiplexers, each with four analog inputs and one analog output. It also includes a power supply, a voltage reference, and a set of test points for easy evaluation. The board is designed to operate from a single 3.3V supply and is ideal for applications such as audio switching, signal routing, and data acquisition.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining