web counter

ON Semiconductor NS5S1153MUGEVBBOARD EVAL DPDT SWITCH NS51153

ON Semiconductor NS5S1153MUGEVB Reference Design 2
ON Semiconductor NS5S1153MUGEVB Reference Design 1
ON Semiconductor NS5S1153MUGEVB Reference Design 2
ON Semiconductor NS5S1153MUGEVB Reference Design 1
ON Semiconductor NS5S1153MUGEVB Reference Design 1
ON Semiconductor NS5S1153MUGEVB Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsBarcode ScannerPortablePortable AudioCellular Phone

ECAD Model:

Description

The ON Semiconductor NS5S1153MUGEVB-MUGEVB is an evaluation board for the NS5S1153MUG single DPDT analog switch. This switch is designed for use in portable audio and consumer electronics applications. It features low power consumption, low on-resistance, and low charge injection. The board includes a test point for measuring the on-resistance of the switch, as well as a test point for measuring the charge injection. The board also includes a power supply and a ground plane for easy connection to the switch. The board is designed to provide a convenient platform for evaluating the performance of the NS5S1153MUG switch.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog and Digital Switch
  • Utilized IC / Part
    NS5S1153
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 x DPDT Audio and USB Switch
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LED DRIVER RGLTR DIM 8SOIC1353RFQ