web counter

Maxim Integrated MAX86150EVSYS#EVAL KIT BIO-SENSOR MAX86150

Maxim Integrated MAX86150EVSYS# Reference Design 4
Maxim Integrated MAX86150EVSYS# Reference Design 1
Maxim Integrated MAX86150EVSYS# Reference Design 2
Maxim Integrated MAX86150EVSYS# Reference Design 3
Maxim Integrated MAX86150EVSYS# Reference Design 4
Maxim Integrated MAX86150EVSYS# Reference Design 1
Maxim Integrated MAX86150EVSYS# Reference Design 1
Maxim Integrated MAX86150EVSYS# Reference Design 2
Maxim Integrated MAX86150EVSYS# Reference Design 3
Maxim Integrated MAX86150EVSYS# Reference Design 4

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareFitness Wearable DevicesSmart PhoneTablet

ECAD Model:

Description

The MAX86150EVSYS# Evaluation System for the MAX86150 Integrated Photoplethysmogram and Electrocardiogram Bio-Sensor Module is a comprehensive development platform for mobile health, medical, and healthcare applications. It includes the MAX86150 integrated bio-sensor module, a MAX32660 microcontroller, and a MAX14690 power management IC. The evaluation system provides a complete solution for measuring and analyzing photoplethysmogram (PPG) and electrocardiogram (ECG) signals. It also includes a graphical user interface (GUI) for data visualization and analysis. The system is designed to be used with a variety of mobile devices, including smartphones, tablets, and wearables. The MAX86150EVSYS# Evaluation System is an ideal platform for developing innovative medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX86150
  • Supplied Contents
    Board(s), Accessories
  • Sensor Type
    Medical, Electrocardiogram (EKG/ECG)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining